Pulse Electronics Corporation Inductors P1252.332NL

Description
P1252 SMT Unshielded Drum Core Inductor series, up to 15A
Request a Quote Datasheet
Description
P1252 SMT Unshielded Drum Core Inductor series, up to 15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P1252.332NL
P1252 SMT Unshielded Drum Core Inductor series, up to 15A

P1252 SMT Unshielded Drum Core Inductor series, up to 15A

Supplier's Site Datasheet
Fixed Inductors - 553-3550-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3550-ND
Fixed Inductors 553-3550-ND
3.3µH Unshielded Wirewound Inductor 10A 8.6mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 10A 8.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1252.332NL 553-3550-ND
Product Name Inductors Fixed Inductors
Inductance Range 3.3 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3127-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers