Pulse Electronics Corporation Inductors P1173.762NL

Description
P1172/P1173 SMT Shielded Drum Core Inductor series, up to 14A
Request a Quote Datasheet
Description
P1172/P1173 SMT Shielded Drum Core Inductor series, up to 14A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P1173.762NL
P1172/P1173 SMT Shielded Drum Core Inductor series, up to 14A

P1172/P1173 SMT Shielded Drum Core Inductor series, up to 14A

Supplier's Site Datasheet
Fixed Inductors - 553-2876-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2876-ND
Fixed Inductors 553-2876-ND
7.6µH Shielded Wirewound Inductor 5.7A 18.5mOhm Max Nonstandard

7.6µH Shielded Wirewound Inductor 5.7A 18.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1173.762NL 553-2876-ND
Product Name Inductors Fixed Inductors
Inductance Range 7.6 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-024 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers