FIXED IND 270NH 31A 0.29MOHM SMD Product overview: PA2607.271NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31A, 0.29MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 31A, 0.29MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2607.271NLT can be used for catalog matching and distributor lookup.
270nH Shielded Inductor 31A 0.29mOhm Nonstandard
Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 748146-PA2607.271NLT
Manufacturer Homepage: www.pulseeng.com
Reference case: SMD
Reference Date Code: 1342+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
FIXED IND 270NH 31A 0.29MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PA2607.271NLT | PA2607.271NLT-ND | 748146-PA2607.271NLT | PA2607.271NLT |
| Product Name | SMD 31A 0.29MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - PA2607.271NLT | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | |||
| Inductance Range | 0.2700 microH | 0.2700 microH | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) |