DigiKey Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
Page:
1
500
650
700
750
800
850
900
920
930
940
950
960
970
978
979
980
981
982
983
984
985
986
987
988
989
990
1000
1010
1020
1030
1040
1050
1093
| Product Name | Notes |
|---|---|
| 10µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 600mOhm | |
| 10µF Conformal Coated Tantalum Capacitors 63V Nonstandard 400mOhm @ 100kHz | |
| 10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm | |
| 100µF Conformal Coated Tantalum Capacitors 35V Nonstandard 100mOhm @ 100kHz | |
| 100µF Conformal Coated Tantalum Capacitors 40V Nonstandard 150mOhm @ 100kHz | |
| 100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 400mOhm | |
| 100µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 400mOhm | |
| 1000µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 120mOhm | |
| 1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 20mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 600mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 600mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 350mOhm | |
| 150µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 80mOhm | |
| 22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm | |
| 22µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 400mOhm | |
| 22µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 250mOhm | |
| 22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm | |
| 220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm | |
| 220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm | |
| 33µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm | |
| 33µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm | |
| 33µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 150mOhm | |
| 330µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm | |
| 330µF Conformal Coated Tantalum Capacitors 20V 3024 (7660 Metric) 100mOhm | |
| 330µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm | |
| 47µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm | |
| 47µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) | |
| 47µF Conformal Coated Tantalum Capacitors 50V 3226 (8066 Metric) 150mOhm | |
| 47µF Conformal Coated Tantalum Capacitors 50V 3226 (8066 Metric) | |
| 470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 28mOhm | |
| 470µF Conformal Coated Tantalum Capacitors 16V 3226 (8066 Metric) 100mOhm | |
| 470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm | |
| 6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm | |
| 68µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) | |
| 68µF Conformal Coated Tantalum Capacitors 35V Nonstandard 100mOhm @ 100kHz | |
| 68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm | |
| 680µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 25mOhm | |
| 680µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 25mOhm | |
| CAP TANT 330UF 10% 20V 3024 | |
| CONFORMAL COATED CAPACITOR | |
| T97106K075R2TSBFRM | |
| T97107M035F8HSA | |
| T97226K063F2TAS | |
| T97337K020H2HSA | |
| T97337K020H2HSB |
| << Prev | Next >> |