Vishay Intertechnology, Inc. Tantalum Capacitors T95V106K6R3EZSL

Description
10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95V106K6R3EZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95V106K6R3EZSL-ND
Tantalum Capacitors T95V106K6R3EZSL-ND
10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm

10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95V106K6R3EZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95V106K6R3EZSL
Capacitors - Tantalum Capacitors T95V106K6R3EZSL
CAP TANT 10UF 10% 6.3V 1410

CAP TANT 10UF 10% 6.3V 1410

Supplier's Site
Tantalum Capacitors - T95V106K6R3EZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95V106K6R3EZSL
Tantalum Capacitors T95V106K6R3EZSL
CAP TANT 10UF 10% 6.3V 1410

CAP TANT 10UF 10% 6.3V 1410

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95V106K6R3EZSL-ND T95V106K6R3EZSL T95V106K6R3EZSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAS224K035P1A-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers