Vishay Intertechnology, Inc. Tantalum Capacitors T95S684K025LZSL

Description
0.68µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 5Ohm
Request a Quote Datasheet
Description
0.68µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S684K025LZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S684K025LZSL-ND
Tantalum Capacitors T95S684K025LZSL-ND
0.68µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 5Ohm

0.68µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S684K025LZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S684K025LZSL
Tantalum Capacitors T95S684K025LZSL
CAP TANT 0.68UF 10% 25V 1507

CAP TANT 0.68UF 10% 25V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95S684K025LZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S684K025LZSL
Capacitors - Tantalum Capacitors T95S684K025LZSL
CAP TANT 0.68UF 10% 25V 1507

CAP TANT 0.68UF 10% 25V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S684K025LZSL-ND T95S684K025LZSL T95S684K025LZSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101122U075AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details