DigiKey Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 500 650 700 750 800 850 900 920 930 940 950 960 970 976 977 978 979 980 981 982 983 984 985 986 987 988 990 1000 1010 1020 1030 1040 1050 1093
Product Name Notes
0.47µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 9Ohm
0.68µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 5Ohm
0.68µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 5Ohm
1.5µF Conformal Coated Tantalum Capacitors 35V 1410 (3727 Metric) 3Ohm
10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm
10µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 1.5Ohm
10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm
15µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1Ohm
15µF Conformal Coated Tantalum Capacitors 4V 1410 (3727 Metric) 1.5Ohm
2.2µF Conformal Coated Tantalum Capacitors 25V 1410 (3727 Metric) 2Ohm
3.3µF Conformal Coated Tantalum Capacitors 20V 1410 (3727 Metric) 3Ohm
4.7µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 2Ohm
4.7µF Conformal Coated Tantalum Capacitors 16V 1410 (3727 Metric) 2Ohm
4.7µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
6.8µF Conformal Coated Tantalum Capacitors 10V 1410 (3727 Metric) 2Ohm
6.8µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm
6.8µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm

<< Prev Next >>