Vishay Intertechnology, Inc. Tantalum Capacitors T95V475K016HSSL

Description
4.7µF Conformal Coated Tantalum Capacitors 16V 1410 (3727 Metric) 2Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 16V 1410 (3727 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95V475K016HSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95V475K016HSSL-ND
Tantalum Capacitors T95V475K016HSSL-ND
4.7µF Conformal Coated Tantalum Capacitors 16V 1410 (3727 Metric) 2Ohm

4.7µF Conformal Coated Tantalum Capacitors 16V 1410 (3727 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T95V475K016HSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95V475K016HSSL
Tantalum Capacitors T95V475K016HSSL
CAP TANT 4.7UF 10% 16V 1410

CAP TANT 4.7UF 10% 16V 1410

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95V475K016HSSL-ND T95V475K016HSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details