Vishay Intertechnology, Inc. Tantalum Capacitors T95V335M020LSSL

Description
3.3µF Conformal Coated Tantalum Capacitors 20V 1410 (3727 Metric) 3Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 20V 1410 (3727 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95V335M020LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95V335M020LSSL-ND
Tantalum Capacitors T95V335M020LSSL-ND
3.3µF Conformal Coated Tantalum Capacitors 20V 1410 (3727 Metric) 3Ohm

3.3µF Conformal Coated Tantalum Capacitors 20V 1410 (3727 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - T95V335M020LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95V335M020LSSL
Tantalum Capacitors T95V335M020LSSL
CAP TANT 3.3UF 20% 20V 1410

CAP TANT 3.3UF 20% 20V 1410

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95V335M020LSSL-ND T95V335M020LSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details