Vishay Intertechnology, Inc. Tantalum Capacitors T95X156K6R3CSSL

Description
15µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X156K6R3CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X156K6R3CSSL-ND
Tantalum Capacitors T95X156K6R3CSSL-ND
15µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm

15µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X156K6R3CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X156K6R3CSSL
Tantalum Capacitors T95X156K6R3CSSL
CAP TANT 15UF 10% 6.3V 2910

CAP TANT 15UF 10% 6.3V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95X156K6R3CSSL-ND T95X156K6R3CSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details