Vishay Intertechnology, Inc. Tantalum Capacitors T95V156M004CZSL

Description
15µF Conformal Coated Tantalum Capacitors 4V 1410 (3727 Metric) 1.5Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 4V 1410 (3727 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95V156M004CZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95V156M004CZSL-ND
Tantalum Capacitors T95V156M004CZSL-ND
15µF Conformal Coated Tantalum Capacitors 4V 1410 (3727 Metric) 1.5Ohm

15µF Conformal Coated Tantalum Capacitors 4V 1410 (3727 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95V156M004CZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95V156M004CZSL
Tantalum Capacitors T95V156M004CZSL
CAP TANT 15UF 20% 4V 1410

CAP TANT 15UF 20% 4V 1410

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95V156M004CZSL-ND T95V156M004CZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details