Vishay Intertechnology, Inc. Tantalum Capacitors T95V475M016EZAL

Description
4.7µF Conformal Coated Tantalum Capacitors 16V 1410 (3727 Metric) 2Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 16V 1410 (3727 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95V475M016EZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95V475M016EZAL-ND
Tantalum Capacitors T95V475M016EZAL-ND
4.7µF Conformal Coated Tantalum Capacitors 16V 1410 (3727 Metric) 2Ohm

4.7µF Conformal Coated Tantalum Capacitors 16V 1410 (3727 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95V475M016EZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95V475M016EZAL
Capacitors - Tantalum Capacitors T95V475M016EZAL
CAP TANT 4.7UF 20% 16V 1410

CAP TANT 4.7UF 20% 16V 1410

Supplier's Site
Tantalum Capacitors - T95V475M016EZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95V475M016EZAL
Tantalum Capacitors T95V475M016EZAL
CAP TANT 4.7UF 20% 16V 1410

CAP TANT 4.7UF 20% 16V 1410

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95V475M016EZAL-ND T95V475M016EZAL T95V475M016EZAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX122M200J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers