Vishay Intertechnology, Inc. Tantalum Capacitors T95X225M035HZSL

Description
2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X225M035HZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X225M035HZSL-ND
Tantalum Capacitors T95X225M035HZSL-ND
2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm

2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X225M035HZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X225M035HZSL
Tantalum Capacitors T95X225M035HZSL
CAP TANT 2.2UF 20% 35V 2910

CAP TANT 2.2UF 20% 35V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95X225M035HZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95X225M035HZSL
Capacitors - Tantalum Capacitors T95X225M035HZSL
CAP TANT 2.2UF 20% 35V 2910

CAP TANT 2.2UF 20% 35V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95X225M035HZSL-ND T95X225M035HZSL T95X225M035HZSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701242 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details