DigiKey Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
Page:
1
500
650
700
750
800
850
900
920
930
940
950
960
970
973
974
975
976
977
978
979
980
981
982
983
984
985
990
1000
1010
1020
1030
1040
1050
1093
| Product Name | Notes |
|---|---|
| 120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm | |
| 120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 80mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 190mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm | |
| 150µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 65mOhm | |
| 150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm | |
| 150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 75mOhm | |
| 180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm | |
| 180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm | |
| 180µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm | |
| 22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm | |
| 22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 300mOhm | |
| 22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm | |
| 220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm | |
| 220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm | |
| 220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm | |
| 220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm | |
| 220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 65mOhm | |
| 220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm |
| << Prev | Next >> |