DigiKey Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 500 650 700 750 800 850 900 920 930 940 950 960 970 975 976 977 978 979 980 981 982 983 984 985 986 987 990 1000 1010 1020 1030 1040 1050 1093
Product Name Notes
0.15µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 18Ohm
0.22µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 15Ohm
0.33µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 12Ohm
0.47µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 9Ohm
1µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm
1.5µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm
1.5µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm
10µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm
2.2µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 3.5Ohm
2.2µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm
3.3µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 2.5Ohm
3.3µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm
680µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric)
680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm
680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 90mOhm
T95L687K010R8TBB

<< Prev Next >>