Vishay Intertechnology, Inc. Tantalum Capacitors T95S685M6R3LSAL

Description
6.8µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S685M6R3LSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S685M6R3LSAL-ND
Tantalum Capacitors T95S685M6R3LSAL-ND
6.8µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm

6.8µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95S685M6R3LSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S685M6R3LSAL
Capacitors - Tantalum Capacitors T95S685M6R3LSAL
CAP TANT 6.8UF 20% 6.3V 1507

CAP TANT 6.8UF 20% 6.3V 1507

Supplier's Site
Tantalum Capacitors - T95S685M6R3LSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S685M6R3LSAL
Tantalum Capacitors T95S685M6R3LSAL
CAP TANT 6.8UF 20% 6.3V 1507

CAP TANT 6.8UF 20% 6.3V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S685M6R3LSAL-ND T95S685M6R3LSAL T95S685M6R3LSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details