Vishay Intertechnology, Inc. Tantalum Capacitors T95X106M010EZAL

Description
10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X106M010EZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X106M010EZAL-ND
Tantalum Capacitors T95X106M010EZAL-ND
10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm

10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95X106M010EZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95X106M010EZAL
Capacitors - Tantalum Capacitors T95X106M010EZAL
CAP TANT 10UF 20% 10V 2910

CAP TANT 10UF 20% 10V 2910

Supplier's Site
Tantalum Capacitors - T95X106M010EZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X106M010EZAL
Tantalum Capacitors T95X106M010EZAL
CAP TANT 10UF 20% 10V 2910

CAP TANT 10UF 20% 10V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95X106M010EZAL-ND T95X106M010EZAL T95X106M010EZAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Tantalum Capacitors - TDL104K050S1A-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details