Vishay Intertechnology, Inc. Tantalum Capacitors T95S685K6R3HSAL

Description
6.8µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S685K6R3HSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S685K6R3HSAL-ND
Tantalum Capacitors T95S685K6R3HSAL-ND
6.8µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm

6.8µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S685K6R3HSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S685K6R3HSAL
Tantalum Capacitors T95S685K6R3HSAL
CAP TANT 6.8UF 10% 6.3V 1507

CAP TANT 6.8UF 10% 6.3V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95S685K6R3HSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S685K6R3HSAL
Capacitors - Tantalum Capacitors T95S685K6R3HSAL
CAP TANT 6.8UF 10% 6.3V 1507

CAP TANT 6.8UF 10% 6.3V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S685K6R3HSAL-ND T95S685K6R3HSAL T95S685K6R3HSAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers