Vishay Intertechnology, Inc. Tantalum Capacitors T95V155K035CSSL

Description
1.5µF Conformal Coated Tantalum Capacitors 35V 1410 (3727 Metric) 3Ohm
Request a Quote Datasheet
Description
1.5µF Conformal Coated Tantalum Capacitors 35V 1410 (3727 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95V155K035CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95V155K035CSSL-ND
Tantalum Capacitors T95V155K035CSSL-ND
1.5µF Conformal Coated Tantalum Capacitors 35V 1410 (3727 Metric) 3Ohm

1.5µF Conformal Coated Tantalum Capacitors 35V 1410 (3727 Metric) 3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95V155K035CSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95V155K035CSSL
Capacitors - Tantalum Capacitors T95V155K035CSSL
CAP TANT 1.5UF 10% 35V 1410

CAP TANT 1.5UF 10% 35V 1410

Supplier's Site
Tantalum Capacitors - T95V155K035CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95V155K035CSSL
Tantalum Capacitors T95V155K035CSSL
CAP TANT 1.5UF 10% 35V 1410

CAP TANT 1.5UF 10% 35V 1410

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95V155K035CSSL-ND T95V155K035CSSL T95V155K035CSSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - TAC156K020P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details