15µF Conformal Coated Tantalum Capacitors 4V 1410 (3727 Metric) 1.5Ohm
CAP TANT 15UF 10% 4V 1410
CAP TANT 15UF 10% 4V 1410
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95V156K004HSAL-ND | T95V156K004HSAL | T95V156K004HSAL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 10 (+/- %) |