Vishay Intertechnology, Inc. Tantalum Capacitors T95V335K020HZAL

Description
3.3µF Conformal Coated Tantalum Capacitors 20V 1410 (3727 Metric) 3Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 20V 1410 (3727 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95V335K020HZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95V335K020HZAL-ND
Tantalum Capacitors T95V335K020HZAL-ND
3.3µF Conformal Coated Tantalum Capacitors 20V 1410 (3727 Metric) 3Ohm

3.3µF Conformal Coated Tantalum Capacitors 20V 1410 (3727 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - T95V335K020HZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95V335K020HZAL
Tantalum Capacitors T95V335K020HZAL
CAP TANT 3.3UF 10% 20V 1410

CAP TANT 3.3UF 10% 20V 1410

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95V335K020HZAL-ND T95V335K020HZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers