Vishay Intertechnology, Inc. Tantalum Capacitors T95V106M6R3LSSL

Description
10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95V106M6R3LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95V106M6R3LSSL-ND
Tantalum Capacitors T95V106M6R3LSSL-ND
10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm

10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95V106M6R3LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95V106M6R3LSSL
Tantalum Capacitors T95V106M6R3LSSL
CAP TANT 10UF 20% 6.3V 1410

CAP TANT 10UF 20% 6.3V 1410

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95V106M6R3LSSL-ND T95V106M6R3LSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers