6.8µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
CAP TANT 6.8UF 10% 6.3V 1507
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T95S685K6R3EZSL-ND | T95S685K6R3EZSL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 6.8 microF | 6.8 microF |
| Capacitance Tolerance | 10 (+/- %) |