4.7µF Conformal Coated Tantalum Capacitors 16V 1410 (3727 Metric) 2Ohm
CAP TANT 4.7UF 10% 16V 1410
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T95V475K016HZAL-ND | T95V475K016HZAL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) |