Vishay Intertechnology, Inc. Tantalum Capacitors T95X106K010ESSL

Description
10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X106K010ESSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X106K010ESSL-ND
Tantalum Capacitors T95X106K010ESSL-ND
10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm

10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X106K010ESSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X106K010ESSL
Tantalum Capacitors T95X106K010ESSL
CAP TANT 10UF 10% 10V 2910

CAP TANT 10UF 10% 10V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95X106K010ESSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95X106K010ESSL
Capacitors - Tantalum Capacitors T95X106K010ESSL
CAP TANT 10UF 10% 10V 2910

CAP TANT 10UF 10% 10V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95X106K010ESSL-ND T95X106K010ESSL T95X106K010ESSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details