The T95S685M004HSSL is a solid tantalum chip capacitor with a capacitance of 6.8 OºF and a voltage rating of 4 V DC. It features a capacitance tolerance of ±20% and is designed for high reliability applications, with options for Weibull grading available. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is suitable for various applications due to its low equivalent series resistance (ESR) options and compliance with moisture sensitivity level 2a. It is available with SnPb or 100% tin terminations, and all cases except the R case are halogen-free. The capacitor has been subjected to surge current testing per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers considering this capacitor should note its performance characteristics, including a maximum dissipation factor of 6% at 120 Hz and a maximum ESR of 4.000 Ω at 100 kHz. The product is also compliant with RoHS standards, with specific details available for non-RoHS compliant options.
6.8µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm
CAP TANT 6.8UF 20% 4V 1507
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T95S685M004HSSL-ND | T95S685M004HSSL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 6.8 microF | 6.8 microF |
| Capacitance Tolerance | 20 (+/- %) |