Vishay Intertechnology, Inc. Tantalum Capacitors T95X156M010HSAL

Description
15µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X156M010HSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X156M010HSAL-ND
Tantalum Capacitors T95X156M010HSAL-ND
15µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1Ohm

15µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X156M010HSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X156M010HSAL
Tantalum Capacitors T95X156M010HSAL
CAP TANT 15UF 20% 10V 2910

CAP TANT 15UF 20% 10V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95X156M010HSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95X156M010HSAL
Capacitors - Tantalum Capacitors T95X156M010HSAL
CAP TANT 15UF 20% 10V 2910

CAP TANT 15UF 20% 10V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95X156M010HSAL-ND T95X156M010HSAL T95X156M010HSAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details