Vishay Intertechnology, Inc. Tantalum Capacitors T95V156M004ESSL

Description
15µF Conformal Coated Tantalum Capacitors 4V 1410 (3727 Metric) 1.5Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 4V 1410 (3727 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95V156M004ESSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95V156M004ESSL-ND
Tantalum Capacitors T95V156M004ESSL-ND
15µF Conformal Coated Tantalum Capacitors 4V 1410 (3727 Metric) 1.5Ohm

15µF Conformal Coated Tantalum Capacitors 4V 1410 (3727 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95V156M004ESSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95V156M004ESSL
Tantalum Capacitors T95V156M004ESSL
CAP TANT 15UF 20% 4V 1410

CAP TANT 15UF 20% 4V 1410

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95V156M004ESSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95V156M004ESSL
Capacitors - Tantalum Capacitors T95V156M004ESSL
CAP TANT 15UF 20% 4V 1410

CAP TANT 15UF 20% 4V 1410

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95V156M004ESSL-ND T95V156M004ESSL T95V156M004ESSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 337SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers