10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm
CAP TANT 10UF 20% 10V 2910
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T95X106M010ESAL-ND | T95X106M010ESAL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) |