The T95V106K6R3HSAL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 10 µF with a voltage rating of 6.3 V DC and a tolerance of ±10%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The capacitor is offered with SnPb and 100% tin terminations, with all cases except the R case being halogen-free. Surge current testing is conducted per MIL-PRF-55365, ensuring robust performance under stress conditions. Engineers may find this capacitor suitable for applications requiring high reliability and stability, particularly in environments where temperature fluctuations and moisture exposure are concerns.
10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm
CAP TANT 10UF 10% 6.3V 1410
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T95V106K6R3HSAL-ND | T95V106K6R3HSAL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) |