Vishay Intertechnology, Inc. Tantalum Capacitors T95V225K025HZAL

Description
2.2µF Conformal Coated Tantalum Capacitors 25V 1410 (3727 Metric) 2Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 25V 1410 (3727 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95V225K025HZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95V225K025HZAL-ND
Tantalum Capacitors T95V225K025HZAL-ND
2.2µF Conformal Coated Tantalum Capacitors 25V 1410 (3727 Metric) 2Ohm

2.2µF Conformal Coated Tantalum Capacitors 25V 1410 (3727 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T95V225K025HZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95V225K025HZAL
Tantalum Capacitors T95V225K025HZAL
CAP TANT 2.2UF 10% 25V 1410

CAP TANT 2.2UF 10% 25V 1410

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95V225K025HZAL-ND T95V225K025HZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details