Vishay Intertechnology, Inc. Tantalum Capacitors T95X225M035LZSL

Description
2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X225M035LZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X225M035LZSL-ND
Tantalum Capacitors T95X225M035LZSL-ND
2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm

2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X225M035LZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X225M035LZSL
Tantalum Capacitors T95X225M035LZSL
CAP TANT 2.2UF 20% 35V 2910

CAP TANT 2.2UF 20% 35V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95X225M035LZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95X225M035LZSL
Capacitors - Tantalum Capacitors T95X225M035LZSL
CAP TANT 2.2UF 20% 35V 2910

CAP TANT 2.2UF 20% 35V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95X225M035LZSL-ND T95X225M035LZSL T95X225M035LZSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers