Vishay Intertechnology, Inc. Tantalum Capacitors T95X156M6R3EZAL

Description
15µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X156M6R3EZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X156M6R3EZAL-ND
Tantalum Capacitors T95X156M6R3EZAL-ND
15µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm

15µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X156M6R3EZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X156M6R3EZAL
Tantalum Capacitors T95X156M6R3EZAL
CAP TANT 15UF 20% 6.3V 2910

CAP TANT 15UF 20% 6.3V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95X156M6R3EZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95X156M6R3EZAL
Capacitors - Tantalum Capacitors T95X156M6R3EZAL
CAP TANT 15UF 20% 6.3V 2910

CAP TANT 15UF 20% 6.3V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95X156M6R3EZAL-ND T95X156M6R3EZAL T95X156M6R3EZAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 337AVD016MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details