Vishay Intertechnology, Inc. Tantalum Capacitors T95X156M010ESAL

Description
15µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X156M010ESAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X156M010ESAL-ND
Tantalum Capacitors T95X156M010ESAL-ND
15µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1Ohm

15µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X156M010ESAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X156M010ESAL
Tantalum Capacitors T95X156M010ESAL
CAP TANT 15UF 20% 10V 2910

CAP TANT 15UF 20% 10V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95X156M010ESAL-ND T95X156M010ESAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 226XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers