Vishay Intertechnology, Inc. Tantalum Capacitors T95V225M025CSAL

Description
2.2µF Conformal Coated Tantalum Capacitors 25V 1410 (3727 Metric) 2Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 25V 1410 (3727 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95V225M025CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95V225M025CSAL-ND
Tantalum Capacitors T95V225M025CSAL-ND
2.2µF Conformal Coated Tantalum Capacitors 25V 1410 (3727 Metric) 2Ohm

2.2µF Conformal Coated Tantalum Capacitors 25V 1410 (3727 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95V225M025CSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95V225M025CSAL
Capacitors - Tantalum Capacitors T95V225M025CSAL
CAP TANT 2.2UF 20% 25V 1410

CAP TANT 2.2UF 20% 25V 1410

Supplier's Site
Tantalum Capacitors - T95V225M025CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95V225M025CSAL
Tantalum Capacitors T95V225M025CSAL
CAP TANT 2.2UF 20% 25V 1410

CAP TANT 2.2UF 20% 25V 1410

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95V225M025CSAL-ND T95V225M025CSAL T95V225M025CSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details