Vishay Intertechnology, Inc. Tantalum Capacitors T95S684M025CZAL

Description
0.68µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 5Ohm
Request a Quote
Description
0.68µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 5Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95S684M025CZAL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 0.68 OºF and a voltage rating of 25 V DC. It has a capacitance tolerance of ±20% and operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. Termination options include SnPb and 100% tin, with all cases except the R case being halogen-free. The product is designed for high reliability, with surge current testing per MIL-PRF-55365 and Weibull grading available. It is suitable for applications requiring robust performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The T95S684M025CZAL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 0.68 OºF and a voltage rating of 25 V DC. It has a capacitance tolerance of ±20% and operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. Termination options include SnPb and 100% tin, with all cases except the R case being halogen-free. The product is designed for high reliability, with surge current testing per MIL-PRF-55365 and Weibull grading available. It is suitable for applications requiring robust performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S684M025CZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S684M025CZAL-ND
Tantalum Capacitors T95S684M025CZAL-ND
0.68µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 5Ohm

0.68µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95S684M025CZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S684M025CZAL
Capacitors - Tantalum Capacitors T95S684M025CZAL
CAP TANT 0.68UF 20% 25V 1507

CAP TANT 0.68UF 20% 25V 1507

Supplier's Site
Tantalum Capacitors - T95S684M025CZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S684M025CZAL
Tantalum Capacitors T95S684M025CZAL
CAP TANT 0.68UF 20% 25V 1507

CAP TANT 0.68UF 20% 25V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S684M025CZAL-ND T95S684M025CZAL T95S684M025CZAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - 1814659 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Polymer - 157XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers