Vishay Intertechnology, Inc. Tantalum Capacitors T95X106K010HZAL

Description
10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X106K010HZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X106K010HZAL-ND
Tantalum Capacitors T95X106K010HZAL-ND
10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm

10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X106K010HZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X106K010HZAL
Tantalum Capacitors T95X106K010HZAL
CAP TANT 10UF 10% 10V 2910

CAP TANT 10UF 10% 10V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95X106K010HZAL-ND T95X106K010HZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 108AVD010MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details