Vishay Intertechnology, Inc. Tantalum Capacitors T95S685M004LZAL

Description
6.8µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S685M004LZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S685M004LZAL-ND
Tantalum Capacitors T95S685M004LZAL-ND
6.8µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm

6.8µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S685M004LZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S685M004LZAL
Tantalum Capacitors T95S685M004LZAL
CAP TANT 6.8UF 20% 4V 1507

CAP TANT 6.8UF 20% 4V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95S685M004LZAL-ND T95S685M004LZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details