Vishay Intertechnology, Inc. Tantalum Capacitors T95V685M010EZSL

Description
6.8µF Conformal Coated Tantalum Capacitors 10V 1410 (3727 Metric) 2Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 10V 1410 (3727 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95V685M010EZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95V685M010EZSL-ND
Tantalum Capacitors T95V685M010EZSL-ND
6.8µF Conformal Coated Tantalum Capacitors 10V 1410 (3727 Metric) 2Ohm

6.8µF Conformal Coated Tantalum Capacitors 10V 1410 (3727 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95V685M010EZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95V685M010EZSL
Capacitors - Tantalum Capacitors T95V685M010EZSL
CAP TANT 6.8UF 20% 10V 1410

CAP TANT 6.8UF 20% 10V 1410

Supplier's Site
Tantalum Capacitors - T95V685M010EZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95V685M010EZSL
Tantalum Capacitors T95V685M010EZSL
CAP TANT 6.8UF 20% 10V 1410

CAP TANT 6.8UF 20% 10V 1410

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95V685M010EZSL-ND T95V685M010EZSL T95V685M010EZSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers