Vishay Intertechnology, Inc. Tantalum Capacitors T95S684M035HSAL

Description
0.68µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 5Ohm
Request a Quote Datasheet
Description
0.68µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S684M035HSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S684M035HSAL-ND
Tantalum Capacitors T95S684M035HSAL-ND
0.68µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 5Ohm

0.68µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95S684M035HSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S684M035HSAL
Capacitors - Tantalum Capacitors T95S684M035HSAL
CAP TANT 0.68UF 20% 35V 1507

CAP TANT 0.68UF 20% 35V 1507

Supplier's Site
Tantalum Capacitors - T95S684M035HSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S684M035HSAL
Tantalum Capacitors T95S684M035HSAL
CAP TANT 0.68UF 20% 35V 1507

CAP TANT 0.68UF 20% 35V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S684M035HSAL-ND T95S684M035HSAL T95S684M035HSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 227AVD6R3MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701131 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details