Vishay Intertechnology, Inc. Tantalum Capacitors T95X156M6R3LSAL

Description
15µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X156M6R3LSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X156M6R3LSAL-ND
Tantalum Capacitors T95X156M6R3LSAL-ND
15µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm

15µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X156M6R3LSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X156M6R3LSAL
Tantalum Capacitors T95X156M6R3LSAL
CAP TANT 15UF 20% 6.3V 2910

CAP TANT 15UF 20% 6.3V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95X156M6R3LSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95X156M6R3LSAL
Capacitors - Tantalum Capacitors T95X156M6R3LSAL
CAP TANT 15UF 20% 6.3V 2910

CAP TANT 15UF 20% 6.3V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95X156M6R3LSAL-ND T95X156M6R3LSAL T95X156M6R3LSAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details