Vishay Intertechnology, Inc. Tantalum Capacitors T95X225K035CSAL

Description
2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X225K035CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X225K035CSAL-ND
Tantalum Capacitors T95X225K035CSAL-ND
2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm

2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95X225K035CSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95X225K035CSAL
Capacitors - Tantalum Capacitors T95X225K035CSAL
CAP TANT 2.2UF 10% 35V 2910

CAP TANT 2.2UF 10% 35V 2910

Supplier's Site
Tantalum Capacitors - T95X225K035CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X225K035CSAL
Tantalum Capacitors T95X225K035CSAL
CAP TANT 2.2UF 10% 35V 2910

CAP TANT 2.2UF 10% 35V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95X225K035CSAL-ND T95X225K035CSAL T95X225K035CSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details