Vishay Intertechnology, Inc. Tantalum Capacitors T95X106K010CSAL

Description
10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X106K010CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X106K010CSAL-ND
Tantalum Capacitors T95X106K010CSAL-ND
10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm

10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X106K010CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X106K010CSAL
Tantalum Capacitors T95X106K010CSAL
CAP TANT 10UF 10% 10V 2910

CAP TANT 10UF 10% 10V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95X106K010CSAL-ND T95X106K010CSAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C563U063CD0D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers