Vishay Intertechnology, Inc. Tantalum Capacitors T95V106M6R3EZAL

Description
10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95V106M6R3EZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95V106M6R3EZAL-ND
Tantalum Capacitors T95V106M6R3EZAL-ND
10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm

10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95V106M6R3EZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95V106M6R3EZAL
Tantalum Capacitors T95V106M6R3EZAL
CAP TANT 10UF 20% 6.3V 1410

CAP TANT 10UF 20% 6.3V 1410

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95V106M6R3EZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95V106M6R3EZAL
Capacitors - Tantalum Capacitors T95V106M6R3EZAL
CAP TANT 10UF 20% 6.3V 1410

CAP TANT 10UF 20% 6.3V 1410

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95V106M6R3EZAL-ND T95V106M6R3EZAL T95V106M6R3EZAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details