DigiKey Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 500 650 700 750 800 850 900 920 930 940 950 960 970 977 978 979 980 981 982 983 984 985 986 987 988 989 990 1000 1010 1020 1030 1040 1050 1093
Product Name Notes
10µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1Ohm
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm
15µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1Ohm
15µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm
2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm
22µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm
22µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm
33µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm
4.7µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm
4.7µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1.5Ohm
47µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm
47µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 600mOhm
6.8µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 1.5Ohm
6.8µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm
6.8µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm
68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm

<< Prev Next >>