Vishay Intertechnology, Inc. Tantalum Capacitors T95S685M6R3HZAL

Description
6.8µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
Request a Quote
Description
6.8µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95S685M6R3HZAL is a solid tantalum chip capacitor with a capacitance of 6.8 OºF and a voltage rating of 6.3 V. It features a capacitance tolerance of ±20% and is designed for high reliability applications, with options for Weibull grading available. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is suitable for various applications due to its low equivalent series resistance (ESR) options and compliance with moisture sensitivity level 2a. The capacitor is available with SnPb or 100% tin terminations, and all cases except the R case are halogen-free. Surge current testing is conducted per MIL-PRF-55365, ensuring robust performance under demanding conditions. Engineers may consider this capacitor for projects requiring reliable performance in compact designs, particularly in environments where temperature fluctuations and moisture exposure are concerns.

Datasheet Summary
Powered by GS/AI

The T95S685M6R3HZAL is a solid tantalum chip capacitor with a capacitance of 6.8 OºF and a voltage rating of 6.3 V. It features a capacitance tolerance of ±20% and is designed for high reliability applications, with options for Weibull grading available. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is suitable for various applications due to its low equivalent series resistance (ESR) options and compliance with moisture sensitivity level 2a. The capacitor is available with SnPb or 100% tin terminations, and all cases except the R case are halogen-free. Surge current testing is conducted per MIL-PRF-55365, ensuring robust performance under demanding conditions. Engineers may consider this capacitor for projects requiring reliable performance in compact designs, particularly in environments where temperature fluctuations and moisture exposure are concerns.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S685M6R3HZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S685M6R3HZAL-ND
Tantalum Capacitors T95S685M6R3HZAL-ND
6.8µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm

6.8µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S685M6R3HZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S685M6R3HZAL
Tantalum Capacitors T95S685M6R3HZAL
CAP TANT 6.8UF 20% 6.3V 1507

CAP TANT 6.8UF 20% 6.3V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95S685M6R3HZAL-ND T95S685M6R3HZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details