Vishay Intertechnology, Inc. Tantalum Capacitors T95V475K016LSSL

Description
4.7µF Conformal Coated Tantalum Capacitors 16V 1410 (3727 Metric) 2Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 16V 1410 (3727 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95V475K016LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95V475K016LSSL-ND
Tantalum Capacitors T95V475K016LSSL-ND
4.7µF Conformal Coated Tantalum Capacitors 16V 1410 (3727 Metric) 2Ohm

4.7µF Conformal Coated Tantalum Capacitors 16V 1410 (3727 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95V475K016LSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95V475K016LSSL
Capacitors - Tantalum Capacitors T95V475K016LSSL
CAP TANT 4.7UF 10% 16V 1410

CAP TANT 4.7UF 10% 16V 1410

Supplier's Site
Tantalum Capacitors - T95V475K016LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95V475K016LSSL
Tantalum Capacitors T95V475K016LSSL
CAP TANT 4.7UF 10% 16V 1410

CAP TANT 4.7UF 10% 16V 1410

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95V475K016LSSL-ND T95V475K016LSSL T95V475K016LSSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1701127 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0160101GFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details