Vishay Intertechnology, Inc. Tantalum Capacitors T95V225M025HZAL

Description
2.2µF Conformal Coated Tantalum Capacitors 25V 1410 (3727 Metric) 2Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 25V 1410 (3727 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95V225M025HZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95V225M025HZAL-ND
Tantalum Capacitors T95V225M025HZAL-ND
2.2µF Conformal Coated Tantalum Capacitors 25V 1410 (3727 Metric) 2Ohm

2.2µF Conformal Coated Tantalum Capacitors 25V 1410 (3727 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T95V225M025HZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95V225M025HZAL
Tantalum Capacitors T95V225M025HZAL
CAP TANT 2.2UF 20% 25V 1410

CAP TANT 2.2UF 20% 25V 1410

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95V225M025HZAL-ND T95V225M025HZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Tantalum Capacitors - TAC106K035P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers