Vishay Intertechnology, Inc. Tantalum Capacitors T95V225K025ESAL

Description
2.2µF Conformal Coated Tantalum Capacitors 25V 1410 (3727 Metric) 2Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 25V 1410 (3727 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95V225K025ESAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95V225K025ESAL-ND
Tantalum Capacitors T95V225K025ESAL-ND
2.2µF Conformal Coated Tantalum Capacitors 25V 1410 (3727 Metric) 2Ohm

2.2µF Conformal Coated Tantalum Capacitors 25V 1410 (3727 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T95V225K025ESAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95V225K025ESAL
Tantalum Capacitors T95V225K025ESAL
CAP TANT 2.2UF 10% 25V 1410

CAP TANT 2.2UF 10% 25V 1410

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95V225K025ESAL-ND T95V225K025ESAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 157SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers