The T95S685K6R3LSSL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 6.8 µF with a voltage rating of 6.3 V. It has a capacitance tolerance of ±10% and is designed for high reliability applications, with options for Weibull grading available. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is suitable for applications requiring low equivalent series resistance (ESR) and is compliant with moisture sensitivity level 2a. The capacitor is available with SnPb or 100% tin terminations, and all cases except the R case are halogen-free. Surge current testing is conducted per MIL-PRF-55365, ensuring robustness in demanding environments. Engineers considering this capacitor should note its performance characteristics, including a maximum dissipation factor of 6% at 120 Hz and a maximum ESR of 4.000 Ω at 100 kHz. The product is suitable for various applications, particularly in high-reliability sectors.
6.8µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
CAP TANT 6.8UF 10% 6.3V 1507
CAP TANT 6.8UF 10% 6.3V 1507
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95S685K6R3LSSL-ND | T95S685K6R3LSSL | T95S685K6R3LSSL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |
| Capacitance Tolerance | 10 (+/- %) |